Precision Cutting Tools, Inc. 1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE 0406T01640007B

Description
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE
Datasheet
Description
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE - 0406T01640007B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE
0406T01640007B
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE 0406T01640007B
1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE

1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T01640007B
Product Name 1 X 1 X 4 X 7 - 4F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232563 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-106 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details