Precision Cutting Tools, Inc. 3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE 0406T00615006B

Description
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE
Datasheet
Description
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE - 0406T00615006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE
0406T00615006B
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE 0406T00615006B
3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE

3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T00615006B
Product Name 3/8 X 3/8 X 1-1/2 X 6 - 4F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-068 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details