Precision Cutting Tools, Inc. 3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE 0406T00610003B

Description
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE
Datasheet
Description
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE - 0406T00610003B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE
0406T00610003B
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE 0406T00610003B
3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE

3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0406T00610003B
Product Name 3/8 X 3/8 X 1 X 3 - 4FL RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-220 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details