Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE 0374T41612503

Description
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE - 0374T41612503 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE
0374T41612503
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE 0374T41612503
1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE

1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0374T41612503
Product Name 1 X 1 X 1-1/4 X 3 - 8F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-050 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details