Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE 0374T41007504.2

Description
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE - 0374T41007504.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE
0374T41007504.2
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE 0374T41007504.2
5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE

5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0374T41007504.2
Product Name 5/8 X 5/8 X 3/4 X 2-5/8 X 4 - 8F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216252 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-012 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details