Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE 0374T408062525

Description
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE
Datasheet
Description
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE - 0374T408062525 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE
0374T408062525
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE 0374T408062525
1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE

1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0374T408062525
Product Name 1/2 X 1/2 X 5/8 X 2-1/2 - 6F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-038 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details