Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE 0360T61612505.3B

Description
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE - 0360T61612505.3B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE
0360T61612505.3B
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE 0360T61612505.3B
1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE

1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0360T61612505.3B
Product Name 1 X 1 X 1-1/4 X 3 X 5 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-037 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details