Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE 0360T60806256.4B

Description
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE
Datasheet
Description
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE - 0360T60806256.4B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE
0360T60806256.4B
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE 0360T60806256.4B
1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE

1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0360T60806256.4B
Product Name 1/2 X 1/2 X 5/8 X 4-1/8 X 6 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hole Saw, Carbide Tipped, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-037 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details