Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE 0339T61007506.3

Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE - 0339T61007506.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE
0339T61007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE 0339T61007506.3
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE

5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T61007506.3
Product Name 5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-110 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details