Precision Cutting Tools, Inc. 1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH 0339T608062525

Description
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH
Datasheet
Description
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH - 0339T608062525 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH
0339T608062525
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH 0339T608062525
1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH

1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T608062525
Product Name 1/2 X 1/2 X 5/8 X 2-1/2 - 3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749059 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.110 inch (79.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Solid Carbide NC Spotting Drill - 701-031290 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spot Drill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details