Precision Cutting Tools, Inc. 3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE 0339T60610003

Description
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE
Datasheet
Description
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE - 0339T60610003 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE
0339T60610003
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE 0339T60610003
3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE

3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T60610003
Product Name 3/8 X 3/8 X 1 X 3 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.375 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-136 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details