Precision Cutting Tools, Inc. 5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE 0339T00512504B

Description
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE
Datasheet
Description
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE - 0339T00512504B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE
0339T00512504B
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE 0339T00512504B
5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE

5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0339T00512504B
Product Name 5/16 X 5/16 X 1-1/4 X 4 - 3F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-114 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details