Precision Cutting Tools, Inc. 1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH 0337T620200045

Description
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH
Datasheet
Description
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH - 0337T620200045 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH
0337T620200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH 0337T620200045
1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH

1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T620200045
Product Name 1-1/4 X 1-1/4 X 2 X 4-1/2 - 3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-083 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details