Precision Cutting Tools, Inc. 1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB 0337T02030006

Description
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB
Datasheet
Description
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB - 0337T02030006 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB
0337T02030006
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB 0337T02030006
1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB

1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T02030006
Product Name 1-1/4 X 1-1/4 X 3 X 6 - 3F RH CARB
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bit - JD1/8 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.125 inch (3.2 mm)
View Details
Carbide Center Drills - Style H - WhizCut of Sweden AB
Specs
Product Drill
Units Metric
Drill Type Center Drill; Microdrill
View Details