1 X 1 X 4 X 7 - 3F RH CARBIDE
| Precision Cutting Tools, Inc. | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 0337T01640007 |
| Product Name | 1 X 1 X 4 X 7 - 3F RH CARBIDE |
| Product | Drill |
| Units | Fractional |
| Drill Type | Square |
| Rotation | RightHand |
| Diameter | 1.000 inch (25.4 mm) |