Precision Cutting Tools, Inc. 1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE 0337T01612506.3

Description
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet
Description
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE - 0337T01612506.3 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE
0337T01612506.3
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE 0337T01612506.3
1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE

1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0337T01612506.3
Product Name 1 X 1 X 1-1/4 X 3-3/8 X 6 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-140 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details