Precision Cutting Tools, Inc. 5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE 0314T61007503

Description
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Datasheet
Description
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE - 0314T61007503 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
0314T61007503
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE 0314T61007503
5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE

5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T61007503
Product Name 5/8 X 5/8 X 3/4 X 3 - 3F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-077 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details