Precision Cutting Tools, Inc. 1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH 0314T602025015

Description
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH
Datasheet
Description
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH - 0314T602025015 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH
0314T602025015
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH 0314T602025015
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH

1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0314T602025015
Product Name 1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749046 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-054 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details