Precision Cutting Tools, Inc. 3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE 0235T21210006.2

Description
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE
Datasheet
Description
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE - 0235T21210006.2 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE
0235T21210006.2
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE 0235T21210006.2
3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE

3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T21210006.2
Product Name 3/4 X 3/4 X 1 X 2-1/2 X 6 - 2FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.750 inch (19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.315 inch (8.0 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Left-Hand Cobalt Micro-Drill - LHMD-138 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details