Precision Cutting Tools, Inc. 5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE 0235T20510003

Description
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE
Datasheet
Description
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE - 0235T20510003 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE
0235T20510003
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE 0235T20510003
5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE

5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T20510003
Product Name 5/16 X 5/16 X 1 X 3 - 2FL RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
PCB Drill Bits - 2156994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.016 inch (0.4 mm)
Shank 0.125 inch (3.2 mm)
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details