Precision Cutting Tools, Inc. 1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE 0235T01620006B

Description
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE
Datasheet
Description
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE - 0235T01620006B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE
0235T01620006B
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE 0235T01620006B
1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE

1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0235T01620006B
Product Name 1 X 1 X 2 X 6 - 2F RH BALL END CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749064 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-048 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 3/8
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details