Precision Cutting Tools, Inc. 1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE 0224T01626256

Description
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE
Datasheet
Description
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE - 0224T01626256 - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE
0224T01626256
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE 0224T01626256
1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE

1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T01626256
Product Name 1 X 1 X 2-5/8 X 6 - 2F RH CARBIDE
Product Drill
Units Fractional
Drill Type Square
Rotation RightHand
Diameter 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Left-Hand Cobalt Micro-Drill - LHMD-078 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details