Precision Cutting Tools, Inc. 7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE 0224T00720004B

Description
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE
Datasheet
Description
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE - 0224T00720004B - Precision Cutting Tools, Inc.
Santa Fe Springs, CA, United States
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE
0224T00720004B
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE 0224T00720004B
7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE

7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE

Supplier's Site Datasheet

Technical Specifications

  Precision Cutting Tools, Inc.
Product Category Drill Bits
Product Number 0224T00720004B
Product Name 7/16 X 7/16 X 2 X 4 - 2F RH BALL CARBIDE
Product Drill
Units Fractional
Drill Type Ball
Rotation RightHand
Diameter 0.438 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Right-Hand Cobalt Micro-Drill - MD-138 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details