Environment One Corporation Open Wetwell Grinder Pump Station (700 GPD) WH101

Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the WH101 offers a high level of reliability and ruggedness. E/One's WH101 grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made of tough, corrosion-resistant HDPE and offers 100 gallons of capacity. A single WH101 can accommodate the sewage flow from two single family homes or up to 700 gallons per day. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) Units are designed to accommodate a wide range of depths; tank height can be adjusted in the field.
Datasheet
Description
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the WH101 offers a high level of reliability and ruggedness. E/One's WH101 grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made of tough, corrosion-resistant HDPE and offers 100 gallons of capacity. A single WH101 can accommodate the sewage flow from two single family homes or up to 700 gallons per day. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) Units are designed to accommodate a wide range of depths; tank height can be adjusted in the field.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Wetwell Grinder Pump Station (700 GPD) - WH101 - Environment One Corporation
Niskayuna, NY, USA
Open Wetwell Grinder Pump Station (700 GPD)
WH101
Open Wetwell Grinder Pump Station (700 GPD) WH101
The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the WH101 offers a high level of reliability and ruggedness. E/One's WH101 grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made of tough, corrosion-resistant HDPE and offers 100 gallons of capacity. A single WH101 can accommodate the sewage flow from two single family homes or up to 700 gallons per day. The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) Units are designed to accommodate a wide range of depths; tank height can be adjusted in the field.

The W-Series is E/One's most versatile grinder pump station — a range of basins, covers, discharges, inlets and panels are available. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes.

Featuring the E/One Extreme grinder pump, the WH101 offers a high level of reliability and ruggedness.

E/One's WH101 grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements.

The tank is made of tough, corrosion-resistant HDPE and offers 100 gallons of capacity. A single WH101 can accommodate the sewage flow from two single family homes or up to 700 gallons per day.

The internal check valve assembly, located in the grinder pump, is custom designed for non-clog, trouble-free operation.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.)

Units are designed to accommodate a wide range of depths; tank height can be adjusted in the field.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number WH101
Product Name Open Wetwell Grinder Pump Station (700 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.486 GPM (1.84 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details