Environment One Corporation Replacement Grinder Pump for any Wet Well Upgrade

Description
The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump, including slide rails, pump/motor, float switches, piping and motor control devices. All solids are ground into fine particles, allowing them to pass easily through the pump, check valve and small diameter pipelines. Even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc., are ground into fine particles. The grinder is designed not to jam and for minimum wear to the grinding mechanism. The Upgrade comes complete with a self-contained level control system, eliminating troublesome float switches. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a single household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) The 1 1/4" slide face discharge connection is adaptable to any existing discharge piping. The internal check valve assembly, located on the grinder pump, is custom designed for non-clog, trouble-free operation. Units are available with a number of discharge hose lengths to accommodate a wide range of existing tank depths.
Datasheet
Description
The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump, including slide rails, pump/motor, float switches, piping and motor control devices. All solids are ground into fine particles, allowing them to pass easily through the pump, check valve and small diameter pipelines. Even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc., are ground into fine particles. The grinder is designed not to jam and for minimum wear to the grinding mechanism. The Upgrade comes complete with a self-contained level control system, eliminating troublesome float switches. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a single household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) The 1 1/4" slide face discharge connection is adaptable to any existing discharge piping. The internal check valve assembly, located on the grinder pump, is custom designed for non-clog, trouble-free operation. Units are available with a number of discharge hose lengths to accommodate a wide range of existing tank depths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Grinder Pump for any Wet Well - Upgrade - Environment One Corporation
Niskayuna, NY, USA
Replacement Grinder Pump for any Wet Well
Upgrade
Replacement Grinder Pump for any Wet Well Upgrade
The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump, including slide rails, pump/motor, float switches, piping and motor control devices. All solids are ground into fine particles, allowing them to pass easily through the pump, check valve and small diameter pipelines. Even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc., are ground into fine particles. The grinder is designed not to jam and for minimum wear to the grinding mechanism. The Upgrade comes complete with a self-contained level control system, eliminating troublesome float switches. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a single household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) The 1 1/4" slide face discharge connection is adaptable to any existing discharge piping. The internal check valve assembly, located on the grinder pump, is custom designed for non-clog, trouble-free operation. Units are available with a number of discharge hose lengths to accommodate a wide range of existing tank depths.

The Upgrade from E/One is a replacement grinder pump engineered to fit into virtually any grinder pump wet well. Universal design allows easy drop-in conversion, ready to connect. The Upgrade is a complete replacement for all of the troublesome components of a centrifugal pump, including slide rails, pump/motor, float switches, piping and motor control devices.

All solids are ground into fine particles, allowing them to pass easily through the pump, check valve and small diameter pipelines. Even objects that are not normally found in sewage, such as plastic, rubber, fiber, wood, etc., are ground into fine particles.

The grinder is designed not to jam and for minimum wear to the grinding mechanism. The Upgrade comes complete with a self-contained level control system, eliminating troublesome float switches.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a single household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.)

The 1 1/4" slide face discharge connection is adaptable to any existing discharge piping.

The internal check valve assembly, located on the grinder pump, is custom designed for non-clog, trouble-free operation.

Units are available with a number of discharge hose lengths to accommodate a wide range of existing tank depths.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number Upgrade
Product Name Replacement Grinder Pump for any Wet Well
Pump Type Grinder Pump; Progressing Cavity Pump; After Market Grinder Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 15.000 GPM (56.82 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details