Environment One Corporation Indoor Grinder Pump Station IH091

Description
Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 91 gallons of capacity. The IH091 was designed for use in one, average single-family home. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Operational Information: Motor 1 HP, 1725 rpm, high torque, capacitor start, thermally protected, 240 or 120 volt, 60 hertz, 1 phase Inlet Connections 4" inlet grommet standard for DWV pipe. Other inlet configurations available from factory. Discharge Connections Pump discharge terminates in 1-1/4" NPT female thread. Can easily be adapted to 1-1/4" PVC pipe or any other material required by local codes.
Datasheet
Description
Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 91 gallons of capacity. The IH091 was designed for use in one, average single-family home. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Operational Information: Motor 1 HP, 1725 rpm, high torque, capacitor start, thermally protected, 240 or 120 volt, 60 hertz, 1 phase Inlet Connections 4" inlet grommet standard for DWV pipe. Other inlet configurations available from factory. Discharge Connections Pump discharge terminates in 1-1/4" NPT female thread. Can easily be adapted to 1-1/4" PVC pipe or any other material required by local codes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Grinder Pump Station - IH091 - Environment One Corporation
Niskayuna, NY, USA
Indoor Grinder Pump Station
IH091
Indoor Grinder Pump Station IH091
Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 91 gallons of capacity. The IH091 was designed for use in one, average single-family home. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Operational Information: Motor 1 HP, 1725 rpm, high torque, capacitor start, thermally protected, 240 or 120 volt, 60 hertz, 1 phase Inlet Connections 4" inlet grommet standard for DWV pipe. Other inlet configurations available from factory. Discharge Connections Pump discharge terminates in 1-1/4" NPT female thread. Can easily be adapted to 1-1/4" PVC pipe or any other material required by local codes.

Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances.

The IH091 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements.

The tank is made from tough, corrosion-resistant HDPE and offers 91 gallons of capacity. The IH091 was designed for use in one, average single-family home.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.)

E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.

Operational Information:

Motor

1 HP, 1725 rpm, high torque, capacitor start, thermally protected, 240 or 120 volt, 60 hertz, 1 phase

Inlet Connections

4" inlet grommet standard for DWV pipe. Other inlet configurations available from factory.

Discharge Connections

Pump discharge terminates in 1-1/4" NPT female thread. Can easily be adapted to 1-1/4" PVC pipe or any other material required by local codes.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number IH091
Product Name Indoor Grinder Pump Station
Pump Type Grinder Pump; Progressing Cavity Pump; Indoor Home Wastewater Disposal
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 15.000 GPM (56.82 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details