Environment One Corporation Simplex Grinder Pump Station (1500 GPD) DH151

Description
The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH151 offers a high level of reliability and ruggedness. The DH151 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 150 gallons of capacity. A single DH151 is ideal for one, average single-family home and can be used for up to six homes where codes allow and with consent of the factory. The DH151 can accommodate flows of 1500 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.
Datasheet
Description
The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH151 offers a high level of reliability and ruggedness. The DH151 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 150 gallons of capacity. A single DH151 is ideal for one, average single-family home and can be used for up to six homes where codes allow and with consent of the factory. The DH151 can accommodate flows of 1500 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Grinder Pump Station  (1500 GPD) - DH151 - Environment One Corporation
Niskayuna, NY, USA
Simplex Grinder Pump Station (1500 GPD)
DH151
Simplex Grinder Pump Station (1500 GPD) DH151
The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes. Featuring the E/One Extreme grinder pump, the DH151 offers a high level of reliability and ruggedness. The DH151 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements. The tank is made from tough, corrosion-resistant HDPE and offers 150 gallons of capacity. A single DH151 is ideal for one, average single-family home and can be used for up to six homes where codes allow and with consent of the factory. The DH151 can accommodate flows of 1500 gallons per day. The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.) E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner. Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.

The E/One model DH151 simplex grinder pump station is an ideal choice for single-family homes. Grinder pumps pump wastewater from the home to the central sewer and/or treatment system through small-diameter pipes.

Featuring the E/One Extreme grinder pump, the DH151 offers a high level of reliability and ruggedness.

The DH151 grinder pump station consists of a pump and tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service.

Solids are ground into fine particles that pass easily through the pump, check valve and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connection can be adapted to any piping materials that meet local code requirements.

The tank is made from tough, corrosion-resistant HDPE and offers 150 gallons of capacity. A single DH151 is ideal for one, average single-family home and can be used for up to six homes where codes allow and with consent of the factory. The DH151 can accommodate flows of 1500 gallons per day.

The grinder pump is automatically activated and runs for very short periods. Electrical consumption of the grinder pump is low -- a household that uses 250 gallons of water per day should use less than 10 kwhr per month to run the pump. (Actual water and power usage will vary.)

E/One grinder pumps do not require preventive maintenance and boast an average of eight to 10 years between service calls. If service is required, the unique, one-piece core eliminates the need for in-field troubleshooting and servicing — the pump core can be quickly pulled out and replaced, meaning minimal maintenance costs and inconvenience for the homeowner.

Units are available for indoor and outdoor installations. Outdoor units accommodate a wide range of depths.

Supplier's Site Datasheet

Technical Specifications

  Environment One Corporation
Product Category Liquid Handling Pumps
Product Number DH151
Product Name Simplex Grinder Pump Station (1500 GPD)
Pump Type Grinder Pump; Progressing Cavity Pump; Pump Lift Station
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 1.042 GPM (3.95 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details