Precision Associates Incorporated Pull Thru Masking Plugs

Description
Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the finishing industry. Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating solutions, high temperature, etc. as are normally encountered in the finishing industry. Although this low cost permits just one time use, they can be re-used many times. For specialty applications, such as extreme heat, special chemicals, or other unusual circumstances, PAI can mold these sizes in one of our other 900+ compounds. Contact us for help determining the compound suitable for you special need.
Datasheet
Description
Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the finishing industry. Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating solutions, high temperature, etc. as are normally encountered in the finishing industry. Although this low cost permits just one time use, they can be re-used many times. For specialty applications, such as extreme heat, special chemicals, or other unusual circumstances, PAI can mold these sizes in one of our other 900+ compounds. Contact us for help determining the compound suitable for you special need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull Thru Masking Plugs -  - Precision Associates Incorporated
Minneapolis, MN, USA
Pull Thru Masking Plugs
Pull Thru Masking Plugs
Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc. PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the finishing industry. Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating solutions, high temperature, etc. as are normally encountered in the finishing industry. Although this low cost permits just one time use, they can be re-used many times. For specialty applications, such as extreme heat, special chemicals, or other unusual circumstances, PAI can mold these sizes in one of our other 900+ compounds. Contact us for help determining the compound suitable for you special need.

Pull-Thru Hol-Masks™ are used to protect through holes during plating, painting, anodizing, de-burring, etc.
PAI Hol-Masks™ are made of a specially developed high-strength compound that is resistant to all plating soloutions, high temperatures, etc. as normally encountered in the finishing industry.

Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating solutions, high temperature, etc. as are normally encountered in the finishing industry. Although this low cost permits just one time use, they can be re-used many times.

For specialty applications, such as extreme heat, special chemicals, or other unusual circumstances, PAI can mold these sizes in one of our other 900+ compounds. Contact us for help determining the compound suitable for you special need.

Datasheet

Technical Specifications

  Precision Associates Incorporated
Product Category Plugs, Stoppers, and Inserts
Product Name Pull Thru Masking Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

100pcs 1/4'' NPT Breather Vent for Powertrain or Gearbox - MIV-1-4MA-BV - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1/4" NPT; 1/4''
View Details
Cable Gland Plugs - 2691874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M12 x 1.5 mm
View Details
General Purpose Plugs for Metric Threads - GPM2215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details