Precise Time and Frequency, Inc. Specialized 3207A-11535-09

Description
GNS-RX,RF,PPS,TC
Description
GNS-RX,RF,PPS,TC
Datasheet
Datasheet Summary
Powered by GS/AI

The 3207A-11535-09 is a GlobalTyme,Ñ¢ 2 advanced GPS/GNSS receiver from Quarktwin Technology Ltd. It features 34 parallel channels for GNS tracking, supporting GPS, Glonass, QZSS, SBAS, and Beidou, with Galileo readiness. The device offers high accuracy with a 1PPS output of less than 20ns relative to UTC and includes multiple output options such as 10MHz, 5MHz, 1MHz, and 100kHz sine wave outputs, as well as IRIG B outputs. This receiver is designed for timing, synchronization, and timekeeping, providing optional NTP (v4) capabilities. It supports various monitoring and control interfaces, including RS232 serial and 100/10 BaseT Ethernet with protocols like Telnet and SNMP. The unit is available in both 1U and 2U configurations and can be tailored with different local oscillator options, including TCXO, OCXO, and rubidium, to meet specific application requirements. The operating temperature range for the unit is -25 to +55 degrees Celsius, with storage capabilities extending from -25 to +70 degrees Celsius. The device is compliant with ISO 9001-2015 standards and is designed to operate in environments with relative humidity levels of 0-95% (non-condensing).

Datasheet Summary
Powered by GS/AI

The 3207A-11535-09 is a GlobalTyme,Ñ¢ 2 advanced GPS/GNSS receiver from Quarktwin Technology Ltd. It features 34 parallel channels for GNS tracking, supporting GPS, Glonass, QZSS, SBAS, and Beidou, with Galileo readiness. The device offers high accuracy with a 1PPS output of less than 20ns relative to UTC and includes multiple output options such as 10MHz, 5MHz, 1MHz, and 100kHz sine wave outputs, as well as IRIG B outputs. This receiver is designed for timing, synchronization, and timekeeping, providing optional NTP (v4) capabilities. It supports various monitoring and control interfaces, including RS232 serial and 100/10 BaseT Ethernet with protocols like Telnet and SNMP. The unit is available in both 1U and 2U configurations and can be tailored with different local oscillator options, including TCXO, OCXO, and rubidium, to meet specific application requirements. The operating temperature range for the unit is -25 to +55 degrees Celsius, with storage capabilities extending from -25 to +70 degrees Celsius. The device is compliant with ISO 9001-2015 standards and is designed to operate in environments with relative humidity levels of 0-95% (non-condensing).

Suppliers

Company
Product
Description
Supplier Links
Specialized - 3207A-11535-09 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
3207A-11535-09
Specialized 3207A-11535-09
GNS-RX,RF,PPS,TC

GNS-RX,RF,PPS,TC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Uncategorized Products
Product Number 3207A-11535-09
Product Name Specialized
Unlock Full Specs
to access all available technical data