The 1226-11618-00 from Quarktwin Technology Ltd. is an advanced auto switch and distribution unit designed for critical applications such as satellite communications and broadcasting. It supports up to 36 output channels, offering RF, digital, and time code options. The device features unique analog level monitoring for RF channels, ensuring remote indication of output levels. This model includes three separate auto-switched inputs, allowing for seamless switching between primary and backup sources. In the event of a primary signal fault, the unit automatically switches to the backup input and provides an alert. Remote monitoring and control capabilities are facilitated through Ethernet, RS232, and SNMP protocols, making it suitable for integration into existing systems. The unit operates within a frequency range of 1 MHz to 30 MHz for RF inputs and outputs, with digital inputs supporting frequencies from 0.01 PPS to 20 MPPS. It has a compact design, measuring 2U x 19,Äù x 16,Äù and weighing less than 15 lbs, with an operational temperature range of 0° to 55° C and a relative humidity tolerance of 0 to 95%.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1226-11618-00 |
| Product Name | Specialized |