Precipart Spur Gears

Description
From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium, anodize, black oxide, Melonite®, electroless nickel and precious metals Titanium nitride Electro polishing Tuftriding® Electrolyzing *NADCAP certified vendors if required
Description
From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium, anodize, black oxide, Melonite®, electroless nickel and precious metals Titanium nitride Electro polishing Tuftriding® Electrolyzing *NADCAP certified vendors if required

Suppliers

Company
Product
Description
Supplier Links
Spur Gears -  - Precipart
Farmingdale, NY, USA
Spur Gears
Spur Gears
From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications. Diametral Pitch: 16 – 200 (1.5 – .125 Module) Outside Diameter: 6mm (.24”) to 102mm (4”) Pressure Angles: 14.5, 20, 22.5 or 30 degrees Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing Surface Treatments* Heat treating: carburizing, induction and nitriding Passivation Magnetic particle inspection Nital etch Plating: chrome, nickel, Armoloy®, cadmium, anodize, black oxide, Melonite®, electroless nickel and precious metals Titanium nitride Electro polishing Tuftriding® Electrolyzing *NADCAP certified vendors if required

From prototype through high volume production, Precipart designs and manufactures a full range of high precision gears for critical medical, aerospace and industrial applications. With design engineering and manufacturing teams working together under one roof, we are sure to provide you with an optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”).

Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet quality standards up to AGMA Q12 or AGMA 2015/ISO 5 specifications.

Diametral Pitch: 16 – 200 (1.5 – .125 Module)

Outside Diameter: 6mm (.24”) to 102mm (4”)

Pressure Angles: 14.5, 20, 22.5 or 30 degrees

Materials: Steels (alloy, stainless and carbon), bronze, brass, aluminum, Delrin®, nylon and other technical plastics

Secondary Operations: grinding, milling, honing, laser and EB welding, broaching and EDM processing

Surface Treatments*

  • Heat treating: carburizing, induction and nitriding
  • Passivation
  • Magnetic particle inspection
  • Nital etch
  • Plating: chrome, nickel, Armoloy®, cadmium, anodize, black oxide, Melonite®, electroless nickel and precious metals
  • Titanium nitride
  • Electro polishing
  • Tuftriding®
  • Electrolyzing

*NADCAP certified vendors if required

Supplier's Site

Technical Specifications

  Precipart
Product Category Gears
Product Name Spur Gears
Gear Type Spur
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm & Pinion Gears - 5216941 - RS Components, Ltd.
Specs
Gear Type Pinion
Number of Teeth 30
Design Metric
View Details