Precipart Custom Gearboxes

Description
Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate, repeatable results. Design engineering support Comprehensive assessment and feasibility studies Reviews of tolerancing stack-up, backlash, hysteresis, total integrated error Life expectancy, speed, torque and duty cycle Load values, directions and vibration Types: Speed increasing and decreasing planetary systems, Right Angle gearboxes, Spur gearboxes Smaller Sizes Max Output Max Input Speed Max Radial Load* Max Axial Load* 6mm (0.25′) 0.50 in-lbs 3,750 RPM 2 lbs 1 lb 10mm (0.39′) 1.50 in-lbs 5,000 RPM 10 lbs 6 lbs 15mm (0.59′) 6.0 in-lbs 8,000 RPM 20 lbs 12 lbs 40mm (1.56′) 40-70 in-lbs 5,000 RPM 120 lbs 40 lbs 60mm (2.375′) 160-200 in-lbs 4,500 RPM 150 lbs 50 lbs 90mm (3.5′) 400-500 in-lbs 4,000 RPM 450 lbs 150 lbs *Loads at 100 RPM Any gearbox with a diameter larger than 90mm will be reviewed on a case-by-case basis. These are general specifications and subject to flexibility depending on the application.
Description
Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate, repeatable results. Design engineering support Comprehensive assessment and feasibility studies Reviews of tolerancing stack-up, backlash, hysteresis, total integrated error Life expectancy, speed, torque and duty cycle Load values, directions and vibration Types: Speed increasing and decreasing planetary systems, Right Angle gearboxes, Spur gearboxes Smaller Sizes Max Output Max Input Speed Max Radial Load* Max Axial Load* 6mm (0.25′) 0.50 in-lbs 3,750 RPM 2 lbs 1 lb 10mm (0.39′) 1.50 in-lbs 5,000 RPM 10 lbs 6 lbs 15mm (0.59′) 6.0 in-lbs 8,000 RPM 20 lbs 12 lbs 40mm (1.56′) 40-70 in-lbs 5,000 RPM 120 lbs 40 lbs 60mm (2.375′) 160-200 in-lbs 4,500 RPM 150 lbs 50 lbs 90mm (3.5′) 400-500 in-lbs 4,000 RPM 450 lbs 150 lbs *Loads at 100 RPM Any gearbox with a diameter larger than 90mm will be reviewed on a case-by-case basis. These are general specifications and subject to flexibility depending on the application.

Suppliers

Company
Product
Description
Supplier Links
Custom Gearboxes -  - Precipart
Farmingdale, NY, USA
Custom Gearboxes
Custom Gearboxes
Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate, repeatable results. Design engineering support Comprehensive assessment and feasibility studies Reviews of tolerancing stack-up, backlash, hysteresis, total integrated error Life expectancy, speed, torque and duty cycle Load values, directions and vibration Types: Speed increasing and decreasing planetary systems, Right Angle gearboxes, Spur gearboxes Smaller Sizes Max Output Max Input Speed Max Radial Load* Max Axial Load* 6mm (0.25′) 0.50 in-lbs 3,750 RPM 2 lbs 1 lb 10mm (0.39′) 1.50 in-lbs 5,000 RPM 10 lbs 6 lbs 15mm (0.59′) 6.0 in-lbs 8,000 RPM 20 lbs 12 lbs 40mm (1.56′) 40-70 in-lbs 5,000 RPM 120 lbs 40 lbs 60mm (2.375′) 160-200 in-lbs 4,500 RPM 150 lbs 50 lbs 90mm (3.5′) 400-500 in-lbs 4,000 RPM 450 lbs 150 lbs *Loads at 100 RPM Any gearbox with a diameter larger than 90mm will be reviewed on a case-by-case basis. These are general specifications and subject to flexibility depending on the application.

Precipart's speed increasing and decreasing planetary systems, right angle and spur gearboxes can be found in critical applications from avionics to surgical robotics. Our design engineers customize configurations for optimal performance over the life of a program for accurate, repeatable results.

Design engineering support

  • Comprehensive assessment and feasibility studies
  • Reviews of tolerancing stack-up, backlash, hysteresis, total integrated error
  • Life expectancy, speed, torque and duty cycle
  • Load values, directions and vibration

Types: Speed increasing and decreasing planetary systems, Right Angle gearboxes, Spur gearboxes

Smaller SizesMax OutputMax Input SpeedMax Radial Load*Max Axial Load*
6mm (0.25″)0.50 in-lbs3,750 RPM2 lbs1 lb
10mm (0.39″)1.50 in-lbs5,000 RPM10 lbs6 lbs
15mm (0.59″)6.0 in-lbs8,000 RPM20 lbs12 lbs
40mm (1.56″)40-70 in-lbs5,000 RPM120 lbs40 lbs
60mm (2.375″)160-200 in-lbs4,500 RPM150 lbs50 lbs
90mm (3.5″)400-500 in-lbs4,000 RPM450 lbs150 lbs

*Loads at 100 RPM

Any gearbox with a diameter larger than 90mm will be reviewed on a case-by-case basis.

These are general specifications and subject to flexibility depending on the application.

Supplier's Site

Technical Specifications

  Precipart
Product Category Gearboxes and Gearheads
Product Name Custom Gearboxes
Rated Output Torque 0.5000 to 500 In-lbs (0.5765 to 577 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 1090 (X : 1)
View Details
Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Elitewave® Ultra Precision Strain Wave Gear - KBG-SO - KOFON Motion Group
Specs
Gear Ratio 14 to 50 (X : 1)
Backlash 0.0 to 0.3333 arcmin
Reducer Input Solid shaft
View Details