Win Source Part Number: 1008428-90173-AS
Category: Connectors, Interconnects>Contac
Contact Type: Sleeve & Plunger (Pogo Pins)
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Brass Alloy
Standard Package: 5,000
Mounting: SMD (SMT)
Mating Cycles: 40000
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Maximum Working Height: 0.100" (2.54mm)
Minimum Working Height: 0.077" (1.95mm)
Pad Layout Dimension: Circular - 0.069" (1.76mm)
Operating Force - Initial: 40.79gf
Operating Force - Mid Compression: 86.68gf
Plunger Size: 0.039" (1.00mm) Dia
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Preci-Dip
Other Names: 1212-1881,90173-AS-N
Base Product Number: 90173
Contact Spring Surface Mount
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1008428-90173-AS | 1212-1881-ND |
| Product Name | Connectors, Interconnects - Contacts, Spring Loaded (Pogo Pins), and Pressure | Contacts, Spring Loaded (Pogo Pins), and Pressure |
| Mounting | SMD (SMT) | Surface Mount |