Preci-Dip SA Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure 90022-AS

Description
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.167" (4.25mm) Plunger Size: 0.042" (1.07mm) Dia Contact Finish Thickness: 20.0µin (0.51µm) Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.167" (4.25mm) Plunger Size: 0.042" (1.07mm) Dia Contact Finish Thickness: 20.0µin (0.51µm) Operating Temperature: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure - 90022-AS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
90022-AS
Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure 90022-AS
Manufacturer: Preci-Dip Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure Package: Bulk Product Status: Active Contact Type: Sleeve & Plunger (Pogo Pins) Mounting Type: Surface Mount Maximum Working Height: 0.167" (4.25mm) Plunger Size: 0.042" (1.07mm) Dia Contact Finish Thickness: 20.0µin (0.51µm) Operating Temperature: -55°C ~ 125°C

Manufacturer: Preci-Dip
Category: Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Package: Bulk
Product Status: Active
Contact Type: Sleeve & Plunger (Pogo Pins)
Mounting Type: Surface Mount
Maximum Working Height: 0.167" (4.25mm)
Plunger Size: 0.042" (1.07mm) Dia
Contact Finish Thickness: 20.0µin (0.51µm)
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 90022-AS
Product Name Connectors, Interconnects -Contacts -Contacts, Spring Loaded (Pogo Pins), and Pressure
Shape / Form Stamping
Unlock Full Specs
to access all available technical data

Similar Products