SMD socket connector 2.54 mm, parallel m
"10 Position Socket Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold"
CONN SOCKET 10P 0.1 GOLD SMD R/A
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 8FM-38-0010-02-146 | 8FM-38-0010-02-146-ND | 8FM-38-0010-02-146 |
| Product Name | IC & Component Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |