CONN HEADER SMD R/A 30POS 1MM
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 860-10-030-40-001101 | 860-10-030-40-001101 |
| Product Name | Contacts | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Solder | |
| Mounting | Surface Mount, Right Angle |