Preci-Dip SA IC & Component Sockets 855-87-138-10-001101

Description
Straight socket connector 1.27 mm, solde
Request a Quote
Description
Straight socket connector 1.27 mm, solde
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
855-87-138-10-001101
IC & Component Sockets 855-87-138-10-001101
Straight socket connector 1.27 mm, solde

Straight socket connector 1.27 mm, solde

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
855-87-138-10-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 855-87-138-10-001101
CONN SOCKET 138POS 0.05 GOLD PCB

CONN SOCKET 138POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 855-87-138-10-001101 855-87-138-10-001101
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Circular Connector Assemblies - 1124-CKB.H02.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
2 suppliers