Right angle socket connector 1.27 mm, so
"38 Position Socket Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
CONN SOCKET 38P 0.05 GOLD PCB RA
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 851-87-038-20-001101 | 851-87-038-20-001101-ND | 851-87-038-20-001101 |
| Product Name | IC & Component Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |