Preci-Dip SA IC & Component Sockets 851-87-007-40-252101

Description
SMD socket connector 1.27 mm, single row
Request a Quote Datasheet
Description
SMD socket connector 1.27 mm, single row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
851-87-007-40-252101
IC & Component Sockets 851-87-007-40-252101
SMD socket connector 1.27 mm, single row

SMD socket connector 1.27 mm, single row

Buy Now
Headers, Receptacles, Female Sockets - 851-87-007-40-252101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
851-87-007-40-252101-ND
Headers, Receptacles, Female Sockets 851-87-007-40-252101-ND
"7 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

"7 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 851-87-007-40-252101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
851-87-007-40-252101
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 851-87-007-40-252101
CONN SOCKET 7P 0.05 GOLD SMD R/A

CONN SOCKET 7P 0.05 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 851-87-007-40-252101 851-87-007-40-252101-ND 851-87-007-40-252101
Product Name IC & Component Sockets Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Socket Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details