"35 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN SOCKET 35POS 0.05 GOLD SMD
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 851-83-035-30-001101 | 851-83-035-30-001101-ND | 851-83-035-30-001101 |
| Product Name | Contacts | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |