"30 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
SMD socket connector 1.27 mm, single row
CONN SOCKET 30P 0.05 GOLD SMD RA
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 851-83-030-40-001101-ND | 851-83-030-40-001101 | 851-83-030-40-001101 |
| Product Name | Headers, Receptacles, Female Sockets | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 1.0 amps | 1.0 amps |