Preci-Dip SA Headers, Receptacles, Female Sockets 851-83-020-40-252191

Description
"20 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"20 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 851-83-020-40-252191-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
851-83-020-40-252191-ND
Headers, Receptacles, Female Sockets 851-83-020-40-252191-ND
"20 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

"20 Position Socket Connector 0.050"" (1.27mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Swedesboro, NJ, United States
Contact

Contact

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 851-83-020-40-252191 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
851-83-020-40-252191
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 851-83-020-40-252191
CONN SOCKET 20P 0.05 GOLD SMD RA

CONN SOCKET 20P 0.05 GOLD SMD RA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 851-83-020-40-252191-ND 851-83-020-40-252191 851-83-020-40-252191
Product Name Headers, Receptacles, Female Sockets Contacts Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Socket Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Ribbon Cable Connectors - 102155-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details