"18 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
SMD socket connector 1.27 mm, single row
CONN SOCKET 18POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 851-83-018-30-136101-ND | 851-83-018-30-136101 | 851-83-018-30-136101 |
| Product Name | Headers, Receptacles, Female Sockets | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Socket | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | Surface Mount | |
| Current Rating | 1.0 amps | 1.0 amps |