Preci-Dip SA Headers, Receptacles, Female Sockets 851-83-008-30-136101

Description
"8 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"8 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 851-83-008-30-136101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
851-83-008-30-136101-ND
Headers, Receptacles, Female Sockets 851-83-008-30-136101-ND
"8 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"

"8 Position Socket Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
851-83-008-30-136101
IC & Component Sockets 851-83-008-30-136101
SMD socket connector 1.27 mm, single row

SMD socket connector 1.27 mm, single row

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 851-83-008-30-136101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
851-83-008-30-136101
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 851-83-008-30-136101
CONN SOCKET 8POS 0.05 GOLD SMD

CONN SOCKET 8POS 0.05 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 851-83-008-30-136101-ND 851-83-008-30-136101 851-83-008-30-136101
Product Name Headers, Receptacles, Female Sockets IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Socket Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-096LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Hard Metric, Standard - 100147-9-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 500 volts
View Details
2 suppliers
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details