"Connector Header Surface Mount, Right Angle 19 position 0.050"" (1.27mm)"
SMD pin connector 1.27 mm, single row, p
CONN HEADER SMD R/A 19POS 1.27MM
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850-80-019-40-001101-ND | 850-80-019-40-001101 | 850-80-019-40-001101 |
| Product Name | Headers, Male Pins | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 150 volts | 150 volts | |
| Current Rating | 1.0 amps | 1.0 amps |