Preci-Dip SA IC & Component Sockets 850-10-018-30-135101

Description
SMD pin connector 1.27 mm, single row, p
Request a Quote
Description
SMD pin connector 1.27 mm, single row, p
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
850-10-018-30-135101
IC & Component Sockets 850-10-018-30-135101
SMD pin connector 1.27 mm, single row, p

SMD pin connector 1.27 mm, single row, p

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 850-10-018-30-135101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
850-10-018-30-135101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 850-10-018-30-135101
CONN HEADER SMD 18POS 1.27MM

CONN HEADER SMD 18POS 1.27MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 850-10-018-30-135101 850-10-018-30-135101
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Accessories - BRA.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers