Preci-Dip SA IC & Component Sockets 830-80-009-30-001101

Description
SMD pin connector 2 mm, single row, perp
Request a Quote
Description
SMD pin connector 2 mm, single row, perp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
830-80-009-30-001101
IC & Component Sockets 830-80-009-30-001101
SMD pin connector 2 mm, single row, perp

SMD pin connector 2 mm, single row, perp

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
830-80-009-30-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 830-80-009-30-001101
CONN HEADER SMD 9POS 2MM

CONN HEADER SMD 9POS 2MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 830-80-009-30-001101 830-80-009-30-001101
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details