Preci-Dip SA IC & Component Sockets 802-80-050-10-002101

Description
Straight pin connector 2.54 mm, height 3
Request a Quote
Description
Straight pin connector 2.54 mm, height 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
802-80-050-10-002101
IC & Component Sockets 802-80-050-10-002101
Straight pin connector 2.54 mm, height 3

Straight pin connector 2.54 mm, height 3

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 802-80-050-10-002101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
802-80-050-10-002101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 802-80-050-10-002101
CONN HEADER VERT 50POS 2.54MM

CONN HEADER VERT 50POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 802-80-050-10-002101 802-80-050-10-002101
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination Solder
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details