SMD pin connector 2.54 mm, low profile,
CONN HEADER SMD 16POS 2.54MM
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7020001P | 7020001 | 802-80-016-30-480101 | 802-80-016-30-480101 |
| Product Name | PCB Headers | PCB Headers | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Geometry | Straight | |||
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |