Press-fit pin connector 2.54 mm, double
CONN HEADER VERT 18POS 2.54MM
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 802-10-018-65-001101 | 802-10-018-65-001101 |
| Product Name | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Press-Fit, Solder | |
| Mounting | Through Hole |